TE Connectivity Battery Contact; Battery Sizes Accepted Amp Te Connectivity 1674231-1

Description
BATTERY CONTACT; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Accessory Type:Batterry Interconnect RoHS Compliant: Yes
Datasheet
Description
BATTERY CONTACT; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Accessory Type:Batterry Interconnect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Contact; Battery Sizes Accepted Amp Te Connectivity - 97M9808 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact; Battery Sizes Accepted Amp Te Connectivity
97M9808
Battery Contact; Battery Sizes Accepted Amp Te Connectivity 97M9808
BATTERY CONTACT; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Accessory Type:Batterry Interconnect RoHS Compliant: Yes

BATTERY CONTACT; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Accessory Type:Batterry Interconnect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 97M9808
Product Name Battery Contact; Battery Sizes Accepted Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Type 2 Hard Carbon - BMLC-KJ028 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 1.97E-4 inch (0.0050 mm)
View Details