TE Connectivity Automotive Connector Caps & Covers 1670865-1

Description
Body Features Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 16, 18, 15, 4, 12 Dimensions Compatible Cable Bundle Diameter Range : 21.5 MM  [.846 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 400 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Usage Conditions Compatible With Connector Style : Housing For Female Terminals, Housing For Male Terminals Operating Temperature (Max) : 65 DEGC , 80 DEGC , 105 DEGC , 120 DEGC , 85 DEGC , 90 DEGC , 110 DEGC , 70 DEGC , 75 DEGC , 100 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 16, 18, 15, 4, 12 Dimensions Compatible Cable Bundle Diameter Range : 21.5 MM  [.846 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 400 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Usage Conditions Compatible With Connector Style : Housing For Female Terminals, Housing For Male Terminals Operating Temperature (Max) : 65 DEGC , 80 DEGC , 105 DEGC , 120 DEGC , 85 DEGC , 90 DEGC , 110 DEGC , 70 DEGC , 75 DEGC , 100 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1670865-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1670865-1
Automotive Connector Caps & Covers 1670865-1
Body Features Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 16, 18, 15, 4, 12 Dimensions Compatible Cable Bundle Diameter Range : 21.5 MM  [.846 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 400 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Usage Conditions Compatible With Connector Style : Housing For Female Terminals, Housing For Male Terminals Operating Temperature (Max) : 65 DEGC , 80 DEGC , 105 DEGC , 120 DEGC , 85 DEGC , 90 DEGC , 110 DEGC , 70 DEGC , 75 DEGC , 100 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA

Configuration Features


  • Number of Positions : 16, 18, 15, 4, 12

Dimensions


  • Compatible Cable Bundle Diameter Range : 21.5 MM  [.846 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Strain Relief : With

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 400

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover - Cable Exit

Usage Conditions


  • Compatible With Connector Style : Housing For Female Terminals, Housing For Male Terminals
  • Operating Temperature (Max) : 65 DEGC , 80 DEGC , 105 DEGC , 120 DEGC , 85 DEGC , 90 DEGC , 110 DEGC , 70 DEGC , 75 DEGC , 100 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet
Cover, Nylon, Black; Accessory Type Te Connectivity - 97X6823 - Newark, An Avnet Company
Chicago, IL, United States
Cover, Nylon, Black; Accessory Type Te Connectivity
97X6823
Cover, Nylon, Black; Accessory Type Te Connectivity 97X6823
COVER, NYLON, BLACK; Accessory Type:Cover; For Use With:AMP Heavy Duty Sealed Series Automotive Connectors; Product Range:Heavy Duty Sealed Connector Series RoHS Compliant: Yes

COVER, NYLON, BLACK; Accessory Type:Cover; For Use With:AMP Heavy Duty Sealed Series Automotive Connectors; Product Range:Heavy Duty Sealed Connector Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers Electrical Connector Bases and Covers
Product Number 1670865-1 97X6823
Product Name Automotive Connector Caps & Covers Cover, Nylon, Black; Accessory Type Te Connectivity
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products