TE Connectivity Automotive Terminals 1670802-3

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Typical Current Rating (AMP) : 20 Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .75 - 1 Wire Size (AWG) : 18 - 17 Wire Size Search (AWG) : 17, 18 Wire Size Search (MMSQ) : .75, 1 Industry Standards Agency/Standard : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 145 DEGC , 90 DEGC , 125 DEGC , 85 DEGC , 100 DEGC , 110 DEGC , 80 DEGC , 120 DEGC , 150 DEGC , 140 DEGC , 130 DEGC , 105 DEGC  [257 DEGF , 212 DEGF , 248 DEGF , 221 DEGF , 266 DEGF , 284 DEGF , 176 DEGF , 185 DEGF , 194 DEGF , 230 DEGF , 293 DEGF , 302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Typical Current Rating (AMP) : 20 Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .75 - 1 Wire Size (AWG) : 18 - 17 Wire Size Search (AWG) : 17, 18 Wire Size Search (MMSQ) : .75, 1 Industry Standards Agency/Standard : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 145 DEGC , 90 DEGC , 125 DEGC , 85 DEGC , 100 DEGC , 110 DEGC , 80 DEGC , 120 DEGC , 150 DEGC , 140 DEGC , 130 DEGC , 105 DEGC  [257 DEGF , 212 DEGF , 248 DEGF , 221 DEGF , 266 DEGF , 284 DEGF , 176 DEGF , 185 DEGF , 194 DEGF , 230 DEGF , 293 DEGF , 302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1670802-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1670802-3
Automotive Terminals 1670802-3
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Typical Current Rating (AMP) : 20 Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .75 - 1 Wire Size (AWG) : 18 - 17 Wire Size Search (AWG) : 17, 18 Wire Size Search (MMSQ) : .75, 1 Industry Standards Agency/Standard : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 145 DEGC , 90 DEGC , 125 DEGC , 85 DEGC , 100 DEGC , 110 DEGC , 80 DEGC , 120 DEGC , 150 DEGC , 140 DEGC , 130 DEGC , 105 DEGC  [257 DEGF , 212 DEGF , 248 DEGF , 221 DEGF , 266 DEGF , 284 DEGF , 176 DEGF , 185 DEGF , 194 DEGF , 230 DEGF , 293 DEGF , 302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Typical Current Rating (AMP) : 20
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .75 - 1
  • Wire Size (AWG) : 18 - 17
  • Wire Size Search (AWG) : 17, 18
  • Wire Size Search (MMSQ) : .75, 1

Industry Standards


  • Agency/Standard : LV214

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2500

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 145 DEGC , 90 DEGC , 125 DEGC , 85 DEGC , 100 DEGC , 110 DEGC , 80 DEGC , 120 DEGC , 150 DEGC , 140 DEGC , 130 DEGC , 105 DEGC  [257 DEGF , 212 DEGF , 248 DEGF , 221 DEGF , 266 DEGF , 284 DEGF , 176 DEGF , 185 DEGF , 194 DEGF , 230 DEGF , 293 DEGF , 302 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1670802-3
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-245-1290 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
3 suppliers
Automotive Terminals - 1062-20-0244 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details
Automotive Terminals - 1-2177908-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details