TE Connectivity
Automotive Terminals
1670802-1
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Typical Current Rating (AMP) : 20 Wire Contact Termination Area Plating Material : Tin
Dimensions Wire Size (MMSQ) : .75 - 1 Wire Size (AWG) : 18 - 17 Wire Size Search (AWG) : 17, 18 Wire Size Search (MMSQ) : 1, .75
Industry Standards Agency/Standard : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 80 DEGC , 105 DEGC , 100 DEGC , 90 DEGC , 110 DEGC , 85 DEGC , 120 DEGC , 130 DEGC [266 DEGF , 212 DEGF , 176 DEGF , 230 DEGF , 221 DEGF , 185 DEGF , 248 DEGF , 194 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Typical Current Rating (AMP) : 20 Wire Contact Termination Area Plating Material : Tin
Dimensions Wire Size (MMSQ) : .75 - 1 Wire Size (AWG) : 18 - 17 Wire Size Search (AWG) : 17, 18 Wire Size Search (MMSQ) : 1, .75
Industry Standards Agency/Standard : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 80 DEGC , 105 DEGC , 100 DEGC , 90 DEGC , 110 DEGC , 85 DEGC , 120 DEGC , 130 DEGC [266 DEGF , 212 DEGF , 176 DEGF , 230 DEGF , 221 DEGF , 185 DEGF , 248 DEGF , 194 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Typical Current Rating (AMP) : 20 Wire Contact Termination Area Plating Material : Tin
Dimensions Wire Size (MMSQ) : .75 - 1 Wire Size (AWG) : 18 - 17 Wire Size Search (AWG) : 17, 18 Wire Size Search (MMSQ) : 1, .75
Industry Standards Agency/Standard : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 80 DEGC , 105 DEGC , 100 DEGC , 90 DEGC , 110 DEGC , 85 DEGC , 120 DEGC , 130 DEGC [266 DEGF , 212 DEGF , 176 DEGF , 230 DEGF , 221 DEGF , 185 DEGF , 248 DEGF , 194 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Body Features
- Terminal Seal Type : Single Wire Seal (SWS)
Contact Features
- Contact Fabrication : Stamped & Formed
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 2.8 MM [.11 INCH ]
- Typical Current Rating (AMP) : 20
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Wire Size (MMSQ) : .75 - 1
- Wire Size (AWG) : 18 - 17
- Wire Size Search (AWG) : 17, 18
- Wire Size Search (MMSQ) : 1, .75
Industry Standards
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 2500
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : Yes
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 125 DEGC , 80 DEGC , 105 DEGC , 100 DEGC , 90 DEGC , 110 DEGC , 85 DEGC , 120 DEGC , 130 DEGC [266 DEGF , 212 DEGF , 176 DEGF , 230 DEGF , 221 DEGF , 185 DEGF , 248 DEGF , 194 DEGF , 257 DEGF ]
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1670802-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
3 suppliers
Type
Contact
Material
Brass
Shape / Form
Socket or Receptacle; Socket
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details