TE Connectivity Automotive Connector Caps & Covers 1670365-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 3, 2 Dimensions Compatible Cable Bundle Diameter Range : 9.9 MM  [.39 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1500 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Usage Conditions Compatible With Connector Style : Housing For Female Terminals, Housing For Male Terminals Operating Temperature (Max) : 70 DEGC , 90 DEGC , 85 DEGC , 110 DEGC , 75 DEGC , 65 DEGC , 105 DEGC , 120 DEGC , 100 DEGC , 80 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 3, 2 Dimensions Compatible Cable Bundle Diameter Range : 9.9 MM  [.39 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1500 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Usage Conditions Compatible With Connector Style : Housing For Female Terminals, Housing For Male Terminals Operating Temperature (Max) : 70 DEGC , 90 DEGC , 85 DEGC , 110 DEGC , 75 DEGC , 65 DEGC , 105 DEGC , 120 DEGC , 100 DEGC , 80 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1670365-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1670365-1
Automotive Connector Caps & Covers 1670365-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 3, 2 Dimensions Compatible Cable Bundle Diameter Range : 9.9 MM  [.39 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1500 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Usage Conditions Compatible With Connector Style : Housing For Female Terminals, Housing For Male Terminals Operating Temperature (Max) : 70 DEGC , 90 DEGC , 85 DEGC , 110 DEGC , 75 DEGC , 65 DEGC , 105 DEGC , 120 DEGC , 100 DEGC , 80 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : PA

Configuration Features


  • Number of Positions : 3, 2

Dimensions


  • Compatible Cable Bundle Diameter Range : 9.9 MM  [.39 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Strain Relief : With

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1500

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover - Cable Exit

Usage Conditions


  • Compatible With Connector Style : Housing For Female Terminals, Housing For Male Terminals
  • Operating Temperature (Max) : 70 DEGC , 90 DEGC , 85 DEGC , 110 DEGC , 75 DEGC , 65 DEGC , 105 DEGC , 120 DEGC , 100 DEGC , 80 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet
Cover, 180Deg, 2-3Pos, Black; Accessory Type Te Connectivity - 86Y9954 - Newark, An Avnet Company
Chicago, IL, United States
Cover, 180Deg, 2-3Pos, Black; Accessory Type Te Connectivity
86Y9954
Cover, 180Deg, 2-3Pos, Black; Accessory Type Te Connectivity 86Y9954
COVER, 180DEG, 2-3POS, BLACK; Accessory Type:Cover; For Use With:AMP Heavy Duty Sealed Connector Systems; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

COVER, 180DEG, 2-3POS, BLACK; Accessory Type:Cover; For Use With:AMP Heavy Duty Sealed Connector Systems; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers Electrical Connector Bases and Covers
Product Number 1670365-1 86Y9954
Product Name Automotive Connector Caps & Covers Cover, 180Deg, 2-3Pos, Black; Accessory Type Te Connectivity
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1-1437627-7-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Round
To Fit Thread / Diameter 0.1500 inch (3.81 mm)
View Details
D Sub Backshells - 1391680 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Die cast zinc
View Details