TE Connectivity
Automotive Terminals
1670328-3
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.5 MM [.06 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 4 Wire Contact Termination Area Plating Material : Silver
Dimensions Compatible Insulation Diameter Range : 2.2 - 2.8 MM [.086 - .11 INCH ] Tab Length : 20.6 MM [.81 INCH ] Wire Size (MMSQ) : 1.4 - 2 Wire Size (AWG) : 16 - 14 Wire Size Search (AWG) : 14, 16, 15 Wire Size Search (MMSQ) : 1.5, 1.25, 2
Industry Standards Compatible With Agency/Standards Products : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4200
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.5 MM [.06 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 4 Wire Contact Termination Area Plating Material : Silver
Dimensions Compatible Insulation Diameter Range : 2.2 - 2.8 MM [.086 - .11 INCH ] Tab Length : 20.6 MM [.81 INCH ] Wire Size (MMSQ) : 1.4 - 2 Wire Size (AWG) : 16 - 14 Wire Size Search (AWG) : 14, 16, 15 Wire Size Search (MMSQ) : 1.5, 1.25, 2
Industry Standards Compatible With Agency/Standards Products : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4200
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.5 MM [.06 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 4 Wire Contact Termination Area Plating Material : Silver
Dimensions Compatible Insulation Diameter Range : 2.2 - 2.8 MM [.086 - .11 INCH ] Tab Length : 20.6 MM [.81 INCH ] Wire Size (MMSQ) : 1.4 - 2 Wire Size (AWG) : 16 - 14 Wire Size Search (AWG) : 14, 16, 15 Wire Size Search (MMSQ) : 1.5, 1.25, 2
Industry Standards Compatible With Agency/Standards Products : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4200
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features
- Terminal Seal Type : Unsealed
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1.5mm
- Crimp Type : F-Crimp
- Interface Plating : Silver (Ag)
- Mating Tab Thickness : .6 MM [.024 INCH ]
- Mating Tab Width : 1.5 MM [.06 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 4
- Wire Contact Termination Area Plating Material : Silver
Dimensions
- Compatible Insulation Diameter Range : 2.2 - 2.8 MM [.086 - .11 INCH ]
- Tab Length : 20.6 MM [.81 INCH ]
- Wire Size (MMSQ) : 1.4 - 2
- Wire Size (AWG) : 16 - 14
- Wire Size Search (AWG) : 14, 16, 15
- Wire Size Search (MMSQ) : 1.5, 1.25, 2
Industry Standards
- Compatible With Agency/Standards Products : LV214
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Customer Preferred Contact : No
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4200
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 140 DEGC [284 DEGF ]
- Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1670328-3 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Silver; Silver (Ag)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Palladium Nickel (PdNi)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details