TE Connectivity Automotive Connector Caps & Covers 1670150-1

Description
Body Features Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 3, 2 Dimensions Compatible Cable Bundle Diameter Range : 9.9 MM  [.39 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Usage Conditions Compatible With Connector Style : Housing For Male Terminals, Housing For Female Terminals Operating Temperature (Max) : 65 DEGC , 105 DEGC , 110 DEGC , 120 DEGC , 90 DEGC , 80 DEGC , 100 DEGC , 70 DEGC , 85 DEGC , 75 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 3, 2 Dimensions Compatible Cable Bundle Diameter Range : 9.9 MM  [.39 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Usage Conditions Compatible With Connector Style : Housing For Male Terminals, Housing For Female Terminals Operating Temperature (Max) : 65 DEGC , 105 DEGC , 110 DEGC , 120 DEGC , 90 DEGC , 80 DEGC , 100 DEGC , 70 DEGC , 85 DEGC , 75 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1670150-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1670150-1
Automotive Connector Caps & Covers 1670150-1
Body Features Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 3, 2 Dimensions Compatible Cable Bundle Diameter Range : 9.9 MM  [.39 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Usage Conditions Compatible With Connector Style : Housing For Male Terminals, Housing For Female Terminals Operating Temperature (Max) : 65 DEGC , 105 DEGC , 110 DEGC , 120 DEGC , 90 DEGC , 80 DEGC , 100 DEGC , 70 DEGC , 85 DEGC , 75 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA

Configuration Features


  • Number of Positions : 3, 2

Dimensions


  • Compatible Cable Bundle Diameter Range : 9.9 MM  [.39 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Strain Relief : With

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover - Cable Exit

Usage Conditions


  • Compatible With Connector Style : Housing For Male Terminals, Housing For Female Terminals
  • Operating Temperature (Max) : 65 DEGC , 105 DEGC , 110 DEGC , 120 DEGC , 90 DEGC , 80 DEGC , 100 DEGC , 70 DEGC , 85 DEGC , 75 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1670150-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 4726879 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Gd-zn
View Details
TE Connectivity
Specs
Type Cap
View Details
Caps - 1-1437627-7-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Round
To Fit Thread / Diameter 0.1500 inch (3.81 mm)
View Details