TE Connectivity Power Contacts 166977-1

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2.03 MICM  [80 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Material Thickness : 2.03 MICM  [80 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : .4 - .8 MM  [.016 - .03 INCH ] Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Electrical Characteristics Test Current (AMP) : 13 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Other Wire Type : Regular Wire Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2.03 MICM  [80 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Material Thickness : 2.03 MICM  [80 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : .4 - .8 MM  [.016 - .03 INCH ] Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Electrical Characteristics Test Current (AMP) : 13 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Other Wire Type : Regular Wire Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Contacts - 166977-1 - TE Connectivity
Berwyn, PA, United States
Power Contacts
166977-1
Power Contacts 166977-1
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2.03 MICM  [80 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Material Thickness : 2.03 MICM  [80 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : .4 - .8 MM  [.016 - .03 INCH ] Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Electrical Characteristics Test Current (AMP) : 13 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Other Wire Type : Regular Wire Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 13
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 2.03 MICM  [80 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Size : 16
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Pin Diameter : 1.57 MM  [.062 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material Finish : Bright
  • Wire Contact Termination Area Plating Material Thickness : 2.03 MICM  [80 MICIN ]

Dimensions


  • Accepts Wire Insulation Diameter Range : .4 - .8 MM  [.016 - .03 INCH ]
  • Wire Size (MMSQ) : .05 - .09
  • Wire Size (AWG) : 30 - 28

Electrical Characteristics


  • Test Current (AMP) : 13

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Wire Type : Regular Wire

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Power Contact Type : Contact

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 166977-1
Product Name Power Contacts
North American 28 to 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-5 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Wire-to-Board Connector Contacts - 1-167300-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 0603-15-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details