TE Connectivity Connector Contacts 1663129-6

Description
Contact Features Contact Length (INCH) : 1.391 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Pin Contact Underplating Material : Nickel Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Contact Features Contact Length (INCH) : 1.391 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Pin Contact Underplating Material : Nickel Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1663129-6 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1663129-6
Connector Contacts 1663129-6
Contact Features Contact Length (INCH) : 1.391 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Pin Contact Underplating Material : Nickel Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder

Contact Features


  • Contact Length (INCH) : 1.391
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : With
  • Contact Size : Size 12
  • Contact Type : Pin
  • Contact Underplating Material : Nickel

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1663129-6
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175196-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Connector Contacts - 1-175249-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Quick Disconnects - 1-1627134-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 17 AWG
View Details
Rings & Spades - 1-1627169-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Brass, Pre-Tin
Features RoHS
View Details