TE Connectivity Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts 166294-1

Description
Win Source Part Number: 1363172-166294-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Fake Threat In the Open Market: 55 pct. Type: Signal MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Bulk Product Status: Last Time Buy Features: Insulation Support Base Product Number: 166294 HTSUS: 8536.90.4000 ECCN: EAR99 Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Type: Male Pin Contact Material: Brass Contact Size: 20 Contact Form: Stamped
Request a Quote Datasheet
Description
Win Source Part Number: 1363172-166294-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Fake Threat In the Open Market: 55 pct. Type: Signal MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Bulk Product Status: Last Time Buy Features: Insulation Support Base Product Number: 166294 HTSUS: 8536.90.4000 ECCN: EAR99 Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Type: Male Pin Contact Material: Brass Contact Size: 20 Contact Form: Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts - 166294-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
166294-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts 166294-1
Win Source Part Number: 1363172-166294-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Fake Threat In the Open Market: 55 pct. Type: Signal MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Bulk Product Status: Last Time Buy Features: Insulation Support Base Product Number: 166294 HTSUS: 8536.90.4000 ECCN: EAR99 Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Type: Male Pin Contact Material: Brass Contact Size: 20 Contact Form: Stamped

Win Source Part Number: 1363172-166294-1
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
Fake Threat In the Open Market: 55 pct.
Type: Signal
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-20
Package: Bulk
Product Status: Last Time Buy
Features: Insulation Support
Base Product Number: 166294
HTSUS: 8536.90.4000
ECCN: EAR99
Contact Termination: Crimp
Wire Gauge: 24-28 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Type: Male Pin
Contact Material: Brass
Contact Size: 20
Contact Form: Stamped

Buy Now Datasheet
Contact Pin; For Use With Amp Te Connectivity - 98K6002 - Newark, An Avnet Company
Chicago, IL, United States
Contact Pin; For Use With Amp Te Connectivity
98K6002
Contact Pin; For Use With Amp Te Connectivity 98K6002
CONTACT PIN; For Use With:-; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp; Product Range:AMPLIMITE HDP-20 Series; RoHS Compliant: Yes

CONTACT PIN; For Use With:-; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp; Product Range:AMPLIMITE HDP-20 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 166294-1 98K6002
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Contact Pin; For Use With Amp Te Connectivity
Contact Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0390 inch (0.9906 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details