TE Connectivity
D-Sub Connector Contacts
166294-1
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : .76 Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter (MM) : 1 PCB Contact Termination Area Plating Material : Tin
Dimensions Accepts Insulation Diameter Range : .76 - 1.02 MM [.03 - .04 INCH ] Insulation Diameter (Max) (MM) : 1.02 Wire Size (MMSQ) : .08 - .22 Wire Size (AWG) : 28 - 24
Identification Marking Contact Color Code : Red
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500
Product Type Features Connector & Contact Terminates To : Wire & Cable
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : .76 Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter (MM) : 1 PCB Contact Termination Area Plating Material : Tin
Dimensions Accepts Insulation Diameter Range : .76 - 1.02 MM [.03 - .04 INCH ] Insulation Diameter (Max) (MM) : 1.02 Wire Size (MMSQ) : .08 - .22 Wire Size (AWG) : 28 - 24
Identification Marking Contact Color Code : Red
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500
Product Type Features Connector & Contact Terminates To : Wire & Cable
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : .76 Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter (MM) : 1 PCB Contact Termination Area Plating Material : Tin
Dimensions Accepts Insulation Diameter Range : .76 - 1.02 MM [.03 - .04 INCH ] Insulation Diameter (Max) (MM) : 1.02 Wire Size (MMSQ) : .08 - .22 Wire Size (AWG) : 28 - 24
Identification Marking Contact Color Code : Red
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500
Product Type Features Connector & Contact Terminates To : Wire & Cable
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 1.2
- Contact Mating Area Plating Material : Gold
- Contact Mating Area Plating Material Thickness (MICM) : .76
- Contact Size : Size 20
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Mating Pin Diameter (MM) : 1
- PCB Contact Termination Area Plating Material : Tin
Dimensions
- Accepts Insulation Diameter Range : .76 - 1.02 MM [.03 - .04 INCH ]
- Insulation Diameter (Max) (MM) : 1.02
- Wire Size (MMSQ) : .08 - .22
- Wire Size (AWG) : 28 - 24
Identification Marking
Mechanical Attachment
- Contact Retention Type Within Housing : Snap-In
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 500
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
166294-1 |
|
Product Name
|
D-Sub Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
14 to 17 AWG
View Details
3 suppliers
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details
2 suppliers
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details
2 suppliers