TE Connectivity
Connector Contacts
166293-1
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [29.921 MICIN ] Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : 1 MM [.039 INCH ] PCB Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.27 - 1.52 MM [.05 - .06 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20
Identification Marking Contact Color Code : Red
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [29.921 MICIN ] Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : 1 MM [.039 INCH ] PCB Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.27 - 1.52 MM [.05 - .06 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20
Identification Marking Contact Color Code : Red
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [29.921 MICIN ] Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : 1 MM [.039 INCH ] PCB Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.27 - 1.52 MM [.05 - .06 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20
Identification Marking Contact Color Code : Red
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 2
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .76 MICM [29.921 MICIN ]
- Contact Size : Size 20
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Mating Pin Diameter : 1 MM [.039 INCH ]
- PCB Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 1.27 - 1.52 MM [.05 - .06 INCH ]
- Wire Size (MMSQ) : .2 - .56
- Wire Size (AWG) : 24 - 20
Identification Marking
Mechanical Attachment
- Contact Retention Type Within Housing : Snap-In
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 1000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
166293-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
23 to 26 AWG
View Details
Features
RoHS
North American
20 AWG
International
0.5000 mm2
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Material
Unplated
Features
RoHS
North American
17 to 20 AWG
View Details