TE Connectivity Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts 166054-1

Description
Win Source Part Number: 1363130-166054-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Fake Threat In the Open Market: 43 pct. Type: Signal MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Tape & Reel (TR) Product Status: Active Features: Insulation Support Base Product Number: 166054 HTSUS: 8536.90.4000 ECCN: EAR99 Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Type: Male Pin Contact Material: Brass Contact Size: 20 DF Contact Form: Stamped Termination Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1363130-166054-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Fake Threat In the Open Market: 43 pct. Type: Signal MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Tape & Reel (TR) Product Status: Active Features: Insulation Support Base Product Number: 166054 HTSUS: 8536.90.4000 ECCN: EAR99 Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Type: Male Pin Contact Material: Brass Contact Size: 20 DF Contact Form: Stamped Termination Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts - 166054-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
166054-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts 166054-1
Win Source Part Number: 1363130-166054-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Fake Threat In the Open Market: 43 pct. Type: Signal MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Tape & Reel (TR) Product Status: Active Features: Insulation Support Base Product Number: 166054 HTSUS: 8536.90.4000 ECCN: EAR99 Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Type: Male Pin Contact Material: Brass Contact Size: 20 DF Contact Form: Stamped Termination Finish: Tin

Win Source Part Number: 1363130-166054-1
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
Fake Threat In the Open Market: 43 pct.
Type: Signal
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-20
Package: Tape & Reel (TR)
Product Status: Active
Features: Insulation Support
Base Product Number: 166054
HTSUS: 8536.90.4000
ECCN: EAR99
Contact Termination: Crimp
Wire Gauge: 24-28 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Type: Male Pin
Contact Material: Brass
Contact Size: 20 DF
Contact Form: Stamped
Termination Finish: Tin

Buy Now Datasheet
D-Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity - 52R3981 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity
52R3981
D-Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity 52R3981
D-SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:AMPLIMITE HD-20 Series D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

D-SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:AMPLIMITE HD-20 Series D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Crimp, Pin, 28-24Awg, Reel; For Use With Amp Te Connectivity - 35X2659 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Pin, 28-24Awg, Reel; For Use With Amp Te Connectivity
35X2659
Contact, Crimp, Pin, 28-24Awg, Reel; For Use With Amp Te Connectivity 35X2659
CONTACT, CRIMP, PIN, 28-24AWG, REEL; For Use With:AMPLIMITE HD-20 Series D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact RoHS Compliant: Yes

CONTACT, CRIMP, PIN, 28-24AWG, REEL; For Use With:AMPLIMITE HD-20 Series D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 166054-1 52R3981
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts D-Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity
Contact Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2316618-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium cobalt oxide Coated Aluminum foil, Positive double-sided coating - BMLC-KJ012 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
View Details