TE Connectivity
Connector Contacts
166051-1
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [29.921 MICIN ] Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : 1 MM [.039 INCH ] PCB Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.27 - 1.52 MM [.05 - .06 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20
Identification Marking Contact Color Code : Red
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 12500
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [29.921 MICIN ] Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : 1 MM [.039 INCH ] PCB Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.27 - 1.52 MM [.05 - .06 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20
Identification Marking Contact Color Code : Red
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 12500
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [29.921 MICIN ] Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : 1 MM [.039 INCH ] PCB Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.27 - 1.52 MM [.05 - .06 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20
Identification Marking Contact Color Code : Red
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 12500
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 2
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .76 MICM [29.921 MICIN ]
- Contact Size : Size 20
- Contact Type : Socket
- Contact Underplating Material : Nickel
- Mating Pin Diameter : 1 MM [.039 INCH ]
- PCB Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 1.27 - 1.52 MM [.05 - .06 INCH ]
- Wire Size (MMSQ) : .2 - .56
- Wire Size (AWG) : 24 - 20
Identification Marking
Mechanical Attachment
- Contact Retention Type Within Housing : Snap-In
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 12500
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
166051-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
International
0.4000 to 1.5 mm2
View Details
Material
Tin
Features
RoHS
North American
16 to 20 AWG
View Details
4 suppliers
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details