TE Connectivity D Sub Contacts 1658686-2

Description
TE Connectivity 1658686-2
Request a Quote Datasheet
Description
TE Connectivity 1658686-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 3148010 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
3148010
D Sub Contacts 3148010
TE Connectivity 1658686-2

TE Connectivity 1658686-2

Supplier's Site
D Sub Contacts - 3148010P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
3148010P
D Sub Contacts 3148010P
TE Connectivity 1658686-2

TE Connectivity 1658686-2

Supplier's Site
Connectors, Interconnects - Contacts - Multi Purpose - 1658686-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1658686-2
Connectors, Interconnects - Contacts - Multi Purpose 1658686-2
Win Source Part Number: 1363152-1658686-2 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 31 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-22 Package: Bulk Product Status: Active Base Product Number: 1658686 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-28 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze

Win Source Part Number: 1363152-1658686-2
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 31 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-22
Package: Bulk
Product Status: Active
Base Product Number: 1658686
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22-28 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Phosphor Bronze

Buy Now Datasheet
Contacts - Multi Purpose - A31955-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A31955-ND
Contacts - Multi Purpose A31955-ND
CONN SOCKET 22-28AWG GOLD CRIMP

CONN SOCKET 22-28AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity - 42K6706 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity
42K6706
D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity 42K6706
D SUB CONTACT, SOCKET, 28-22AWG, CRIMP; For Use With:AMPLIMITE D Subminiature Housings; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 28-22AWG, CRIMP; For Use With:AMPLIMITE D Subminiature Housings; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 3148010 3148010P 1658686-2 A31955-ND 42K6706
Product Name D Sub Contacts D Sub Contacts Connectors, Interconnects - Contacts - Multi Purpose Contacts - Multi Purpose D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Type 2 Hard Carbon - BMLC-KJ028 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 1.97E-4 inch (0.0050 mm)
View Details