TE Connectivity D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity 1658686-2.

Description
D SUB CONTACT, SOCKET, 28-22AWG, CRIMP; FOR USE WITH:AMPLIMITE D SUBMINIATURE HOUSINGS; CONTACT GENDER:SOCKET; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:22AWG; WIRE SIZE AWG MIN:28AWG ROHS COMPLIANT: YES
Datasheet
Description
D SUB CONTACT, SOCKET, 28-22AWG, CRIMP; FOR USE WITH:AMPLIMITE D SUBMINIATURE HOUSINGS; CONTACT GENDER:SOCKET; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:22AWG; WIRE SIZE AWG MIN:28AWG ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity - 28AC7391 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity
28AC7391
D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity 28AC7391
D SUB CONTACT, SOCKET, 28-22AWG, CRIMP; FOR USE WITH:AMPLIMITE D SUBMINIATURE HOUSINGS; CONTACT GENDER:SOCKET; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:22AWG; WIRE SIZE AWG MIN:28AWG ROHS COMPLIANT: YES

D SUB CONTACT, SOCKET, 28-22AWG, CRIMP; FOR USE WITH:AMPLIMITE D SUBMINIATURE HOUSINGS; CONTACT GENDER:SOCKET; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:22AWG; WIRE SIZE AWG MIN:28AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 28AC7391
Product Name D Sub Contact, Socket, 28-22Awg, Crimp; For Use With Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0322-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Modified Artificial Graphite Powder for Lithium Ion Battery Anode - BMLC-KJ024 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details