TE Connectivity D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity 1658670-4.

Description
D SUB CONTACT, PIN, 28-22AWG, CRIMP; FOR USE WITH:D SUB CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:22AWG; WIRE SIZE AWG MIN:28AWG; CONTACT TERMINATION TYPE:CRIMP ROHS COMPLIANT: YES
Datasheet
Description
D SUB CONTACT, PIN, 28-22AWG, CRIMP; FOR USE WITH:D SUB CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:22AWG; WIRE SIZE AWG MIN:28AWG; CONTACT TERMINATION TYPE:CRIMP ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity - 30AC3391 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity
30AC3391
D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity 30AC3391
D SUB CONTACT, PIN, 28-22AWG, CRIMP; FOR USE WITH:D SUB CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:22AWG; WIRE SIZE AWG MIN:28AWG; CONTACT TERMINATION TYPE:CRIMP ROHS COMPLIANT: YES

D SUB CONTACT, PIN, 28-22AWG, CRIMP; FOR USE WITH:D SUB CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:22AWG; WIRE SIZE AWG MIN:28AWG; CONTACT TERMINATION TYPE:CRIMP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 30AC3391
Product Name D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Contact, Socket, 22-18Awg, Crimp; Product Range Amp Te Connectivity - 86W1191 - Newark, An Avnet Company
Specs
Type Contact
Material Brass
Shape / Form Socket or Receptacle; Socket
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Polycrystalline Cerium Coated Nickel-cobalt-aluminum Ternary Lithium cathode Material, (LiNi0.881Co0.099Al0.02202) - BMLC-KJ002 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 7.87E-5 to 7.87E-4 inch (0.0020 to 0.0200 mm)
View Details