TE Connectivity Connector Contacts 1658670-1

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.9 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Size : Size 22 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .76 MM  [.03 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .76 - 1.02 MM  [.03 - .04 INCH ] Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22 Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip, Piece/Reel Packaging Quantity : 20000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.9 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Size : Size 22 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .76 MM  [.03 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .76 - 1.02 MM  [.03 - .04 INCH ] Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22 Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip, Piece/Reel Packaging Quantity : 20000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1658670-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1658670-1
Connector Contacts 1658670-1
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.9 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Size : Size 22 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .76 MM  [.03 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .76 - 1.02 MM  [.03 - .04 INCH ] Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22 Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip, Piece/Reel Packaging Quantity : 20000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 1.9
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Size : Size 22
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : .76 MM  [.03 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : .76 - 1.02 MM  [.03 - .04 INCH ]
  • Wire Size (MMSQ) : .08 - .4
  • Wire Size (AWG) : 28 - 22

Identification Marking


  • Contact Color Code : None

Mechanical Attachment


  • Contact Retention Type Within Housing : Snap-In
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Strip, Piece/Reel
  • Packaging Quantity : 20000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
General Terminal - 1658670-1 - Richardson RFPD
Downers Grove, IL, United States
General Terminal
1658670-1
General Terminal 1658670-1
Standard Cable Connectors

Standard Cable Connectors

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Wire Terminals Wire Terminals
Product Number 1658670-1 1658670-1
Product Name Connector Contacts General Terminal
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627194-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Power Terminals - 1-192447-8 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 083541-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers