TE Connectivity Wire-Board Connector Receptacle 34 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 1658622-8.

Description
WIRE-BOARD CONNECTOR RECEPTACLE 34 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 34 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 34 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 26AC6209 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 34 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
26AC6209
Wire-Board Connector Receptacle 34 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 26AC6209
WIRE-BOARD CONNECTOR RECEPTACLE 34 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 34 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6209
Product Name Wire-Board Connector Receptacle 34 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201Y06L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details