TE Connectivity Connector, Receptacle, 20 Position, 2Row, 2.54Mm, Idc; Idc Connector Type Amp - Te Connectivity 1658622-4.

Description
CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 2.54MM, IDC; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 2.54MM, IDC; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 20 Position, 2Row, 2.54Mm, Idc; Idc Connector Type Amp - Te Connectivity - 26AC6208 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 20 Position, 2Row, 2.54Mm, Idc; Idc Connector Type Amp - Te Connectivity
26AC6208
Connector, Receptacle, 20 Position, 2Row, 2.54Mm, Idc; Idc Connector Type Amp - Te Connectivity 26AC6208
CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 2.54MM, IDC; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 2.54MM, IDC; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6208
Product Name Connector, Receptacle, 20 Position, 2Row, 2.54Mm, Idc; Idc Connector Type Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details