TE Connectivity Box Mount D-Sub Connectors 1-2221760-6

Description
Body Features D-Sub Connector Insert Arrangement : MS14004-1 Front Shell Material : Steel Front Shell Plating Finish : Yellow Chromate Front Shell Plating Material : Cadmium Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material : Cadmium Shell Plating Finish : Yellow Chromate Configuration Features Number of Positions : 104 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.3 MICM  [50 - 100 MICIN ] Contact Size : Size 22 Contact Type : Socket Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter (MM) : 3.05 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Individual Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector Shell Size : 6 Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : MS14004-1 Front Shell Material : Steel Front Shell Plating Finish : Yellow Chromate Front Shell Plating Material : Cadmium Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material : Cadmium Shell Plating Finish : Yellow Chromate Configuration Features Number of Positions : 104 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.3 MICM  [50 - 100 MICIN ] Contact Size : Size 22 Contact Type : Socket Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter (MM) : 3.05 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Individual Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector Shell Size : 6 Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 1-2221760-6 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
1-2221760-6
Box Mount D-Sub Connectors 1-2221760-6
Body Features D-Sub Connector Insert Arrangement : MS14004-1 Front Shell Material : Steel Front Shell Plating Finish : Yellow Chromate Front Shell Plating Material : Cadmium Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material : Cadmium Shell Plating Finish : Yellow Chromate Configuration Features Number of Positions : 104 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.3 MICM  [50 - 100 MICIN ] Contact Size : Size 22 Contact Type : Socket Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter (MM) : 3.05 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Individual Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector Shell Size : 6 Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS14004-1
  • Front Shell Material : Steel
  • Front Shell Plating Finish : Yellow Chromate
  • Front Shell Plating Material : Cadmium
  • Mating Retention Feature Material : Stainless Steel
  • Rear Shell Material : Steel
  • Rear Shell Plating Material : Cadmium
  • Shell Plating Finish : Yellow Chromate

Configuration Features


  • Number of Positions : 104
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.3 MICM  [50 - 100 MICIN ]
  • Contact Size : Size 22
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter (MM) : 3.05

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Individual

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector Shell Size : 6
  • Connector System : Cable-to-Cable
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Amplimite Ip67 Sz6 90 104 Pos Rcpt Amp - Te Connectivity - 41AJ0461 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite Ip67 Sz6 90 104 Pos Rcpt Amp - Te Connectivity
41AJ0461
Amplimite Ip67 Sz6 90 104 Pos Rcpt Amp - Te Connectivity 41AJ0461
AMPLIMITE IP67 SZ6 90 104 POS RCPT

AMPLIMITE IP67 SZ6 90 104 POS RCPT

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2221760-6 1-2221760-6 41AJ0461
Product Name Box Mount D-Sub Connectors Amplimite Ip67 Sz6 90 104 Pos Rcpt Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1532244-3 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Between Series Adapters - 1053786-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 suppliers
D-Sub, D-Shaped Connector Accessories - A125315-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details