TE Connectivity
Connector Contacts
1658543-2
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Color Bands : Yellow Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [29.921 MICIN ] Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.01 - 1.27 MM [.04 - .05 INCH ] Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22
Identification Marking Contact Color Code : Yellow
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip Packaging Quantity : 10000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Color Bands : Yellow Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [29.921 MICIN ] Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.01 - 1.27 MM [.04 - .05 INCH ] Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22
Identification Marking Contact Color Code : Yellow
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip Packaging Quantity : 10000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Phosphor Bronze Contact Color Bands : Yellow Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [29.921 MICIN ] Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.01 - 1.27 MM [.04 - .05 INCH ] Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22
Identification Marking Contact Color Code : Yellow
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip Packaging Quantity : 10000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Color Bands : Yellow
- Contact Current Rating (Max) (AMP) : 2
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .76 MICM [29.921 MICIN ]
- Contact Size : Size 20
- Contact Type : Socket
- Contact Underplating Material : Nickel
- PCB Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 1.01 - 1.27 MM [.04 - .05 INCH ]
- Wire Size (MMSQ) : .15 - .4
- Wire Size (AWG) : 26 - 22
Identification Marking
- Contact Color Code : Yellow
Mechanical Attachment
- Contact Retention Type Within Housing : Snap-In
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Strip
- Packaging Quantity : 10000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1658543-2 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
8 to 14 AWG
View Details
2 suppliers
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details
Features
Insulated
North American
10 to 12 AWG
International
4 to 6 mm2
View Details