TE Connectivity Contacts - Multi Purpose 1658540-1

Description
CONN PIN 24-28AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 24-28AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A31904CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A31904CT-ND
Contacts - Multi Purpose A31904CT-ND
CONN PIN 24-28AWG GOLD CRIMP

CONN PIN 24-28AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A31904TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A31904TR-ND
Contacts - Multi Purpose A31904TR-ND
CONN PIN 24-28AWG GOLD CRIMP

CONN PIN 24-28AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contacts - 7180822 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7180822
D Sub Contacts 7180822
TE Connectivity 1658540-1

TE Connectivity 1658540-1

Supplier's Site
D Sub Contacts - 7180822P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7180822P
D Sub Contacts 7180822P
TE Connectivity 1658540-1

TE Connectivity 1658540-1

Supplier's Site
D Sub Contacts - 1650794 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
1650794
D Sub Contacts 1650794
TE Connectivity 1658540-1

TE Connectivity 1658540-1

Supplier's Site
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity - 42K6633 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity
42K6633
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity 42K6633
D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:CPC Connectors, AMPLIMITE HDP-20; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:CPC Connectors, AMPLIMITE HDP-20; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number A31904CT-ND 7180822 7180822P 42K6633
Product Name Contacts - Multi Purpose D Sub Contacts D Sub Contacts D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin Pin Pin; Pin
Contact Material Brass Brass
Plating / Coating Gold; Nickel; Gold over nickel Gold; Nickel; Gold over Nickel Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1326031-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Graphite Coated Copper foil, Negative Double-sided coating - BMLC-KJ016 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details