TE Connectivity D Sub Contacts 1658538-2

Description
TE Connectivity 1658538-2
Request a Quote Datasheet
Description
TE Connectivity 1658538-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 7181106P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7181106P
D Sub Contacts 7181106P
TE Connectivity 1658538-2

TE Connectivity 1658538-2

Supplier's Site
D Sub Contacts - 7181106 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7181106
D Sub Contacts 7181106
TE Connectivity 1658538-2

TE Connectivity 1658538-2

Supplier's Site
D Sub Contacts - 1895848 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
1895848
D Sub Contacts 1895848
TE Connectivity 1658538-2

TE Connectivity 1658538-2

Supplier's Site
Contacts - Multi Purpose - A31906TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A31906TR-ND
Contacts - Multi Purpose A31906TR-ND
CONN SOCKET 24-28AWG GOLD CRIMP

CONN SOCKET 24-28AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A31906CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A31906CT-ND
Contacts - Multi Purpose A31906CT-ND
CONN SOCKET 24-28AWG GOLD CRIMP

CONN SOCKET 24-28AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity - 42K6629 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity
42K6629
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity 42K6629
D SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Series CPC Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Contact Type:StampedRoHS Compliant: Yes

D SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Series CPC Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Contact Type:StampedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7181106P 7181106 1895848 A31906TR-ND 42K6629
Product Name D Sub Contacts D Sub Contacts D Sub Contacts Contacts - Multi Purpose D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin Pin Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-247-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Crimp Contacts - 2080723 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Cu; Beryllium Copper Alloy
Plating / Coating Gold; Nickel; Gold over Nickel
View Details
2 suppliers