TE Connectivity D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity 1658537-1.

Description
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; FOR USE WITH:CPC CONNECTORS, AMPLIMITE HDP-20; CONTACT GENDER:SOCKET; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES
Description
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; FOR USE WITH:CPC CONNECTORS, AMPLIMITE HDP-20; CONTACT GENDER:SOCKET; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity - 30AC3381 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity
30AC3381
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity 30AC3381
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; FOR USE WITH:CPC CONNECTORS, AMPLIMITE HDP-20; CONTACT GENDER:SOCKET; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES

D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; FOR USE WITH:CPC CONNECTORS, AMPLIMITE HDP-20; CONTACT GENDER:SOCKET; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 30AC3381
Product Name D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-244-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Lithium Iron Phosphate Coated Aluminum foil, Positive Single-sided coating - BMLC-KJ011 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
View Details