TE Connectivity Terminal, Female Disconnect, 2.79Mm, Red; Product Range Amp - Te Connectivity 165565-1.

Description
TERMINAL, FEMALE DISCONNECT, 2.79MM, RED; PRODUCT RANGE:PIDG FASTON 110 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:1.5MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:RED ROHS COMPLIANT: YES
Description
TERMINAL, FEMALE DISCONNECT, 2.79MM, RED; PRODUCT RANGE:PIDG FASTON 110 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:1.5MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:RED ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 2.79Mm, Red; Product Range Amp - Te Connectivity - 28AC7353 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 2.79Mm, Red; Product Range Amp - Te Connectivity
28AC7353
Terminal, Female Disconnect, 2.79Mm, Red; Product Range Amp - Te Connectivity 28AC7353
TERMINAL, FEMALE DISCONNECT, 2.79MM, RED; PRODUCT RANGE:PIDG FASTON 110 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:1.5MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:RED ROHS COMPLIANT: YES

TERMINAL, FEMALE DISCONNECT, 2.79MM, RED; PRODUCT RANGE:PIDG FASTON 110 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:1.5MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:RED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7353
Product Name Terminal, Female Disconnect, 2.79Mm, Red; Product Range Amp - Te Connectivity
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm HN Straight Plug - 150504 - PIC Wire & Cable
Specs
Geometry Straight
View Details