14 AWG SOLID MIN. CONDUCTOR SIZE
2/0 AWG MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
CLEAR ALUMINUM BODY MATERIAL
6 PORT(S)
2 SIDE ENTRY CABLE ENTRY
PRE INSULATED
IPBM MODEL
Penn-Union Corp.
Done
Datasheet
Description
14 AWG SOLID MIN. CONDUCTOR SIZE
2/0 AWG MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
CLEAR ALUMINUM BODY MATERIAL
6 PORT(S)
2 SIDE ENTRY CABLE ENTRY
PRE INSULATED
IPBM MODEL
14 AWG SOLID MIN. CONDUCTOR SIZE
2/0 AWG MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
CLEAR ALUMINUM BODY MATERIAL
6 PORT(S)
2 SIDE ENTRY CABLE ENTRY
PRE INSULATED
IPBM MODEL