TE Connectivity Crimp Wire Pins, Tabs & Ferrules 165429-1

Description
Body Features Insulation Material : Nylon Primary Product Color : Light Blue Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Shur-Plug Receptacle Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4 MM  [.157 INCH ] Overall Product Length : 24.7 MM  [.972 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1 - 2.6 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Primary Product Color : Light Blue Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Shur-Plug Receptacle Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4 MM  [.157 INCH ] Overall Product Length : 24.7 MM  [.972 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1 - 2.6 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 165429-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
165429-1
Crimp Wire Pins, Tabs & Ferrules 165429-1
Body Features Insulation Material : Nylon Primary Product Color : Light Blue Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Shur-Plug Receptacle Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4 MM  [.157 INCH ] Overall Product Length : 24.7 MM  [.972 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1 - 2.6 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Nylon
  • Primary Product Color : Light Blue
  • Sleeve Material : Copper
  • Sleeve Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Crimp Wire Terminal Type : Shur-Plug Receptacle Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 4 MM  [.157 INCH ]
  • Overall Product Length : 24.7 MM  [.972 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1 - 2.6
  • Wire Size (AWG) : 17 - 13
  • Wire Size (CMA) : 2048 - 5178

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - 165429-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
165429-1-ND
Terminals - Barrel, Bullet Connectors 165429-1-ND
CONN TERM RCPT 13-17AWG CRIMP

CONN TERM RCPT 13-17AWG CRIMP

Buy Now Datasheet
Terminal, Male Bullet, 4Mm, Light Blue; Product Range Amp Te Connectivity - 91C4326 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Bullet, 4Mm, Light Blue; Product Range Amp Te Connectivity
91C4326
Terminal, Male Bullet, 4Mm, Light Blue; Product Range Amp Te Connectivity 91C4326
TERMINAL, MALE BULLET, 4MM, LIGHT BLUE; Product Range:SHUR-PLUG Series; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG; Conductor Area CSA:2.6mm²; Terminal Type:Female Bullet; Insulator Colour:Blue; Terminal Material:Brass RoHS Compliant: Yes

TERMINAL, MALE BULLET, 4MM, LIGHT BLUE; Product Range:SHUR-PLUG Series; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG; Conductor Area CSA:2.6mm²; Terminal Type:Female Bullet; Insulator Colour:Blue; Terminal Material:Brass RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
165429-1
Terminals 165429-1
Terminals SHUR PLUG .156 DIA

Terminals SHUR PLUG .156 DIA

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 165429-1 165429-1-ND 91C4326 165429-1
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminal, Male Bullet, 4Mm, Light Blue; Product Range Amp Te Connectivity Terminals
Terminal Type Shur-Plug Receptacle Terminal Connector Socket; Female, Receptacle (Socket) Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details
Connector Contacts - 103455-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-173237-1 - TE Connectivity
Specs
Features RoHS
View Details
PCB Spring Contacts - 1-1447360-1 - TE Connectivity
Specs
Features RoHS
View Details