DIRECT BURIAL TYPE
1 AWG MIN. WIRE COMBINATION SIZE
250 KCMIL MAX. WIRE COMBINATION SIZE
ALUMINUM CONDUCTOR MATERIAL
AMS SPLICE/REDUCER (2) HEAVY WALL HEAT SHRINK SLEEVE CONTENTS
UL 486D, CSA APPROVAL
1 STANDARD PACKAGE
YES CONNECTOR INCLUDED
ROHS COMPLIANT
SIZE 4 INCH L
TYPE UGSKIT MODEL
Hubbell Incorporated
Done
Datasheet
Description
DIRECT BURIAL TYPE
1 AWG MIN. WIRE COMBINATION SIZE
250 KCMIL MAX. WIRE COMBINATION SIZE
ALUMINUM CONDUCTOR MATERIAL
AMS SPLICE/REDUCER (2) HEAVY WALL HEAT SHRINK SLEEVE CONTENTS
UL 486D, CSA APPROVAL
1 STANDARD PACKAGE
YES CONNECTOR INCLUDED
ROHS COMPLIANT
SIZE 4 INCH L
TYPE UGSKIT MODEL
DIRECT BURIAL TYPE
1 AWG MIN. WIRE COMBINATION SIZE
250 KCMIL MAX. WIRE COMBINATION SIZE
ALUMINUM CONDUCTOR MATERIAL
AMS SPLICE/REDUCER (2) HEAVY WALL HEAT SHRINK SLEEVE CONTENTS
UL 486D, CSA APPROVAL
1 STANDARD PACKAGE
YES CONNECTOR INCLUDED
ROHS COMPLIANT
SIZE 4 INCH L
TYPE UGSKIT MODEL
DIRECT BURIAL TYPE
1 AWG MIN. WIRE COMBINATION SIZE
250 KCMIL MAX. WIRE COMBINATION SIZE
ALUMINUM CONDUCTOR MATERIAL
AMS SPLICE/REDUCER (2) HEAVY WALL HEAT SHRINK SLEEVE CONTENTS