TE Connectivity Ring Terminals 165299

Description
Body Features Terminal & Contact Weight : .012 G  [.001 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.31 MM  [.091 INCH ] Product Length : 21.9 MM  [.862 INCH ] Stud Diameter : 6.5 MM  [.256 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 4108.69 - 6528.45 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .012 G  [.001 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.31 MM  [.091 INCH ] Product Length : 21.9 MM  [.862 INCH ] Stud Diameter : 6.5 MM  [.256 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 4108.69 - 6528.45 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 165299 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
165299
Ring Terminals 165299
Body Features Terminal & Contact Weight : .012 G  [.001 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.31 MM  [.091 INCH ] Product Length : 21.9 MM  [.862 INCH ] Stud Diameter : 6.5 MM  [.256 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 4108.69 - 6528.45 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight : .012 G  [.001 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.31 MM  [.091 INCH ]
  • Product Length : 21.9 MM  [.862 INCH ]
  • Stud Diameter : 6.5 MM  [.256 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.5 - 2.5
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 4108.69 - 6528.45

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 165299
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627170-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Ring Terminals - 1-1377172-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 1-175102-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Ring Terminals - 1-1377172-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details