TE Connectivity Crimp Wire Pins, Tabs & Ferrules 165167

Description
Body Features Insulation Material : PVC Primary Product Color : Red Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 9.9 MM  [.39 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.7 MM  [.145 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.36 MM , 3.71 MM  [.105 - .14 INCH , .146 INCH ] DIN Wire Size (MMSQ) : .5 - 1 Overall Product Length : 23.82 MM  [.938 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : PVC Primary Product Color : Red Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 9.9 MM  [.39 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.7 MM  [.145 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.36 MM , 3.71 MM  [.105 - .14 INCH , .146 INCH ] DIN Wire Size (MMSQ) : .5 - 1 Overall Product Length : 23.82 MM  [.938 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 165167 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
165167
Crimp Wire Pins, Tabs & Ferrules 165167
Body Features Insulation Material : PVC Primary Product Color : Red Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 9.9 MM  [.39 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.7 MM  [.145 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.36 MM , 3.71 MM  [.105 - .14 INCH , .146 INCH ] DIN Wire Size (MMSQ) : .5 - 1 Overall Product Length : 23.82 MM  [.938 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : PVC
  • Primary Product Color : Red
  • Sleeve Material : PVC

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Length : 9.9 MM  [.39 INCH ]
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Wire Pin Terminal
  • Mating Pin Diameter : 1.78 MM  [.07 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.7 MM  [.145 INCH ]
  • Compatible Insulation Diameter Range : 2.67 - 3.36 MM , 3.71 MM  [.105 - .14 INCH , .146 INCH ]
  • DIN Wire Size (MMSQ) : .5 - 1
  • Overall Product Length : 23.82 MM  [.938 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Wire Pin Connectors - A99257-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
A99257-ND
Terminals - Wire Pin Connectors A99257-ND
CONN WIRE PIN TERM 16-22AWG PG

CONN WIRE PIN TERM 16-22AWG PG

Buy Now Datasheet
PG WIRE PIN 22-16 - 165167 - Heilind Electronics, Inc.
Wilmington, MA, United States
PG WIRE PIN 22-16
165167
PG WIRE PIN 22-16 165167
PG WIRE PIN 22-16

PG WIRE PIN 22-16

Buy Now
Terminal, Plug, 22-16Awg; Product Range Amp Te Connectivity - 28T0255 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Plug, 22-16Awg; Product Range Amp Te Connectivity
28T0255
Terminal, Plug, 22-16Awg; Product Range Amp Te Connectivity 28T0255
TERMINAL, PLUG, 22-16AWG; Product Range:PLASTI-GRIP Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm2; Pin Diameter:1.8mm; Insulator Colour:Red; Insulator Material:Vinyl; TerminalRoHS Compliant: Yes

TERMINAL, PLUG, 22-16AWG; Product Range:PLASTI-GRIP Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm2; Pin Diameter:1.8mm; Insulator Colour:Red; Insulator Material:Vinyl; TerminalRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
165167
Terminals 165167
Terminals PG WIRE PIN 22-16

Terminals PG WIRE PIN 22-16

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 165167 A99257-ND 165167 28T0255 165167
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Wire Pin Connectors PG WIRE PIN 22-16 Terminal, Plug, 22-16Awg; Product Range Amp Te Connectivity Terminals
Terminal Type Connector Pin; Wire Pin Terminal Pin Terminal; Barrel, Bullet Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394430-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Connector Contacts - 102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-192004-4 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 103577-6 - TE Connectivity
Specs
Features RoHS
View Details