TE Connectivity Crimp Wire Pins, Tabs & Ferrules 165085-1

Description
Body Features Insulation Material : PVC Primary Product Color : Yellow Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 9.9 MM  [.39 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.81 - 6.35 MM , 6.4 MM  [.15 - .25 INCH , .251 INCH ] Overall Product Length : 29.4 MM  [1.158 INCH ] Terminal Material Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : PVC Primary Product Color : Yellow Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 9.9 MM  [.39 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.81 - 6.35 MM , 6.4 MM  [.15 - .25 INCH , .251 INCH ] Overall Product Length : 29.4 MM  [1.158 INCH ] Terminal Material Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 165085-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
165085-1
Crimp Wire Pins, Tabs & Ferrules 165085-1
Body Features Insulation Material : PVC Primary Product Color : Yellow Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 9.9 MM  [.39 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.81 - 6.35 MM , 6.4 MM  [.15 - .25 INCH , .251 INCH ] Overall Product Length : 29.4 MM  [1.158 INCH ] Terminal Material Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]

Body Features


  • Insulation Material : PVC
  • Primary Product Color : Yellow
  • Sleeve Material : PVC

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Length : 9.9 MM  [.39 INCH ]
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Wire Pin Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3.81 - 6.35 MM , 6.4 MM  [.15 - .25 INCH , .251 INCH ]
  • Overall Product Length : 29.4 MM  [1.158 INCH ]
  • Terminal Material Thickness : .99 MM  [.039 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.64
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Buy Now Datasheet
Terminals - Wire Pin Connectors - A135180-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
A135180-ND
Terminals - Wire Pin Connectors A135180-ND
CONN WIRE PIN TERM 10-12AWG PG

CONN WIRE PIN TERM 10-12AWG PG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
165085-1
Terminals 165085-1
Terminals PG WIRE PIN YELLOW

Terminals PG WIRE PIN YELLOW

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 165085-1 A135180-ND 165085-1
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Wire Pin Connectors Terminals
Terminal Type Connector Pin; Wire Pin Terminal Pin Terminal; Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627040-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 1-104505-0 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102103-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details