TE Connectivity Crimp Wire Pins, Tabs & Ferrules 165049

Description
Body Features Insulation Material : Nylon Primary Product Color : Yellow Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 10 MM  [.39 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 2.6 MM  [.102 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.4 MM  [.253 INCH ] Compatible Insulation Diameter Range : 6.3 MM  [.25 INCH ] DIN Wire Size (MMSQ) : 2.62 - 6.64 Overall Product Length : 29.08 MM  [1.145 INCH ] Terminal Material Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Primary Product Color : Yellow Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 10 MM  [.39 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 2.6 MM  [.102 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.4 MM  [.253 INCH ] Compatible Insulation Diameter Range : 6.3 MM  [.25 INCH ] DIN Wire Size (MMSQ) : 2.62 - 6.64 Overall Product Length : 29.08 MM  [1.145 INCH ] Terminal Material Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 165049 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
165049
Crimp Wire Pins, Tabs & Ferrules 165049
Body Features Insulation Material : Nylon Primary Product Color : Yellow Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 10 MM  [.39 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 2.6 MM  [.102 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.4 MM  [.253 INCH ] Compatible Insulation Diameter Range : 6.3 MM  [.25 INCH ] DIN Wire Size (MMSQ) : 2.62 - 6.64 Overall Product Length : 29.08 MM  [1.145 INCH ] Terminal Material Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Nylon
  • Primary Product Color : Yellow
  • Sleeve Material : Nylon

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Length : 10 MM  [.39 INCH ]
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Wire Pin Terminal
  • Mating Pin Diameter : 2.6 MM  [.102 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 6.4 MM  [.253 INCH ]
  • Compatible Insulation Diameter Range : 6.3 MM  [.25 INCH ]
  • DIN Wire Size (MMSQ) : 2.62 - 6.64
  • Overall Product Length : 29.08 MM  [1.145 INCH ]
  • Terminal Material Thickness : .99 MM  [.039 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.64
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Wire Pin Connectors - 165049-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
165049-ND
Terminals - Wire Pin Connectors 165049-ND
CONN WIRE PIN TERM 10-12AWG PIDG

CONN WIRE PIN TERM 10-12AWG PIDG

Buy Now Datasheet
Terminal, Pin, Crimp, Yellow, 12-10Awg; Product Range Amp Te Connectivity - 06WX0130 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, Crimp, Yellow, 12-10Awg; Product Range Amp Te Connectivity
06WX0130
Terminal, Pin, Crimp, Yellow, 12-10Awg; Product Range Amp Te Connectivity 06WX0130
TERMINAL, PIN, CRIMP, YELLOW, 12-10AWG; Product Range:PIDG Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Pin Diameter:2.62mm; Insulator Colour:Yellow; Terminal Material:Copper RoHS Compliant: Yes

TERMINAL, PIN, CRIMP, YELLOW, 12-10AWG; Product Range:PIDG Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Pin Diameter:2.62mm; Insulator Colour:Yellow; Terminal Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
165049
Terminals 165049
Terminals PIN WIRE 12-10 AWG TIN

Terminals PIN WIRE 12-10 AWG TIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 165049 165049-ND 06WX0130 165049
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Wire Pin Connectors Terminal, Pin, Crimp, Yellow, 12-10Awg; Product Range Amp Te Connectivity Terminals
Terminal Type Connector Pin; Wire Pin Terminal Pin Terminal; Barrel, Bullet Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-141708-2 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Connector Contacts - 102100-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 100495-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
3 suppliers