TE Connectivity Crimp Wire Pins, Tabs & Ferrules 165046

Description
Body Features Insulation Material : Nylon Primary Product Color : Blue Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 6.7 MM  [.26 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.3 MM  [.169 INCH ] Compatible Insulation Diameter Range : 2.92 - 4.31 MM , 4.3 MM  [.17 INCH , .115 - .17 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 Overall Product Length : 19.69 MM  [.775 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1 - 2.6 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Primary Product Color : Blue Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 6.7 MM  [.26 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.3 MM  [.169 INCH ] Compatible Insulation Diameter Range : 2.92 - 4.31 MM , 4.3 MM  [.17 INCH , .115 - .17 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 Overall Product Length : 19.69 MM  [.775 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1 - 2.6 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 165046 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
165046
Crimp Wire Pins, Tabs & Ferrules 165046
Body Features Insulation Material : Nylon Primary Product Color : Blue Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 6.7 MM  [.26 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.3 MM  [.169 INCH ] Compatible Insulation Diameter Range : 2.92 - 4.31 MM , 4.3 MM  [.17 INCH , .115 - .17 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 Overall Product Length : 19.69 MM  [.775 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1 - 2.6 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Nylon
  • Primary Product Color : Blue
  • Sleeve Material : Nylon

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Length : 6.7 MM  [.26 INCH ]
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Wire Pin Terminal
  • Mating Pin Diameter : 1.78 MM  [.07 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 4.3 MM  [.169 INCH ]
  • Compatible Insulation Diameter Range : 2.92 - 4.31 MM , 4.3 MM  [.17 INCH , .115 - .17 INCH ]
  • DIN Wire Size (MMSQ) : 1 - 2.5
  • Overall Product Length : 19.69 MM  [.775 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1 - 2.6
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Wire Pin Connectors - A112599-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
A112599-ND
Terminals - Wire Pin Connectors A112599-ND
CONN WIRE PIN TERM 14-16AWG PIDG

CONN WIRE PIN TERM 14-16AWG PIDG

Buy Now Datasheet
Pidg Wire Pin Rohs Compliant Amp Te Connectivity - 11H7943 - Newark, An Avnet Company
Chicago, IL, United States
Pidg Wire Pin Rohs Compliant Amp Te Connectivity
11H7943
Pidg Wire Pin Rohs Compliant Amp Te Connectivity 11H7943
PIDG WIRE PIN ROHS COMPLIANT: YES

PIDG WIRE PIN ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
165046
Terminals 165046
Terminals TERM WIRE PIN 16-14 AWG

Terminals TERM WIRE PIN 16-14 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 165046 A112599-ND 11H7943 165046
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Wire Pin Connectors Pidg Wire Pin Rohs Compliant Amp Te Connectivity Terminals
Terminal Type Connector Pin; Wire Pin Terminal Pin Terminal; Barrel, Bullet Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 109029-ZZ - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 104885-1 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 1-1659298-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details