TE Connectivity ™ Connectors, Interconnects - Backplane Connectors - Contacts 1650230-1

Description
Win Source Part Number: 1040992-1650230-1 Category: Connectors, Interconnects>Backpl ane Connectors - Contacts Series: ELCON Package: Bag Contact Termination: Solder Pin or Socket: Pin Standard Package: 2,000 Alternative Parts (Cross-Reference): 1650230-1707-80-0210 9; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 707-80-02109 Base Product Number: 1650230 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1040992-1650230-1 Category: Connectors, Interconnects>Backpl ane Connectors - Contacts Series: ELCON Package: Bag Contact Termination: Solder Pin or Socket: Pin Standard Package: 2,000 Alternative Parts (Cross-Reference): 1650230-1707-80-0210 9; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 707-80-02109 Base Product Number: 1650230 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Contacts - 1650230-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Contacts
1650230-1
Connectors, Interconnects - Backplane Connectors - Contacts 1650230-1
Win Source Part Number: 1040992-1650230-1 Category: Connectors, Interconnects>Backpl ane Connectors - Contacts Series: ELCON Package: Bag Contact Termination: Solder Pin or Socket: Pin Standard Package: 2,000 Alternative Parts (Cross-Reference): 1650230-1707-80-0210 9; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 707-80-02109 Base Product Number: 1650230 Product Status: Obsolete

Win Source Part Number: 1040992-1650230-1
Category: Connectors, Interconnects>Backplane Connectors - Contacts
Series: ELCON
Package: Bag
Contact Termination: Solder
Pin or Socket: Pin
Standard Package: 2,000
Alternative Parts (Cross-Reference): 1650230-1707-80-02109;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 707-80-02109
Base Product Number: 1650230
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 1650230-1
Product Name Connectors, Interconnects - Backplane Connectors - Contacts
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions - 49X1166 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Phosphor Bronze
Plating / Coating Gold; Gold Plated Contacts
View Details
Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Contact Material Fluorosilicone Silver Aluminium
Base / Spring Metal Aluminum
OD / Width 0.0630 inch (1.6 mm)
View Details