TE Connectivity
Connector Contacts
1650162-2
Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .25 MICM [10 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 1.02 MM [.04 INCH ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .25 MICM [10 MICIN ]
Dimensions Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 2000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .25 MICM [10 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 1.02 MM [.04 INCH ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .25 MICM [10 MICIN ]
Dimensions Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 2000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .25 MICM [10 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 1.02 MM [.04 INCH ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .25 MICM [10 MICIN ]
Dimensions Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 2000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Copper
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .25 MICM [10 MICIN ]
- Contact Orientation : Straight
- Contact Retention Within Housing : Without
- Contact Size : Size 20
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- Mating Pin Diameter : 1.02 MM [.04 INCH ]
- Wire Contact Termination Area Plating Material : Gold
- Wire Contact Termination Area Plating Thickness : .25 MICM [10 MICIN ]
Dimensions
- Wire Size (AWG) : 24 - 20
Mechanical Attachment
- Wire Insulation Support : Without
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 2000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1650162-2 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Material
Pre-Tin
Features
RoHS
North American
17 to 20 AWG
View Details
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Material
Tin
Features
RoHS
North American
16 to 20 AWG
View Details
3 suppliers