TE Connectivity Contact, Crimp, Pin, 12Awg, Crimp; Product Range Amp Te Connectivity 1650158-2

Description
CONTACT, CRIMP, PIN, 12AWG, CRIMP; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Contact Size:12 RoHS Compliant: Yes
Datasheet
Description
CONTACT, CRIMP, PIN, 12AWG, CRIMP; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Contact Size:12 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Crimp, Pin, 12Awg, Crimp; Product Range Amp Te Connectivity - 41T5492 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Pin, 12Awg, Crimp; Product Range Amp Te Connectivity
41T5492
Contact, Crimp, Pin, 12Awg, Crimp; Product Range Amp Te Connectivity 41T5492
CONTACT, CRIMP, PIN, 12AWG, CRIMP; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Contact Size:12 RoHS Compliant: Yes

CONTACT, CRIMP, PIN, 12AWG, CRIMP; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Contact Size:12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 41T5492
Product Name Contact, Crimp, Pin, 12Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-208-2031 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Type 2 Hard Carbon - BMLC-KJ028 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 1.97E-4 inch (0.0050 mm)
View Details