TE Connectivity Contact, Crimp, Pin, 12Awg, Crimp; Product Range Amp Te Connectivity 1650156-2

Description
CONTACT, CRIMP, PIN, 12AWG, CRIMP; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Contact Size:12 RoHS Compliant: Yes
Datasheet
Description
CONTACT, CRIMP, PIN, 12AWG, CRIMP; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Contact Size:12 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Crimp, Pin, 12Awg, Crimp; Product Range Amp Te Connectivity - 30M9505 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Pin, 12Awg, Crimp; Product Range Amp Te Connectivity
30M9505
Contact, Crimp, Pin, 12Awg, Crimp; Product Range Amp Te Connectivity 30M9505
CONTACT, CRIMP, PIN, 12AWG, CRIMP; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Contact Size:12 RoHS Compliant: Yes

CONTACT, CRIMP, PIN, 12AWG, CRIMP; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Contact Size:12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 30M9505
Product Name Contact, Crimp, Pin, 12Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0024-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Cu
Length 9.84 inch (250 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Silicon-carbon Composite Powder for Lithium Ion Battery Anode - BMLC-KJ020 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details