TE Connectivity Contact, Pin, Crimp; Product Range Amp Te Connectivity 1650153-2

Description
CONTACT, PIN, CRIMP; Product Range:ELCON Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes
Description
CONTACT, PIN, CRIMP; Product Range:ELCON Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp; Product Range Amp Te Connectivity - 30M9504 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp; Product Range Amp Te Connectivity
30M9504
Contact, Pin, Crimp; Product Range Amp Te Connectivity 30M9504
CONTACT, PIN, CRIMP; Product Range:ELCON Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

CONTACT, PIN, CRIMP; Product Range:ELCON Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 30M9504
Product Name Contact, Pin, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0024-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Cu
Length 9.84 inch (250 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Lithium Manganate Battery Powder, Non-coated - BMLC-KJ004 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Powder
Applications Battery or Fuel Cell
View Details