TE Connectivity Spade Terminals 165015

Description
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Terminal & Contact Weight : 1.947 G  [.069 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.4 MM  [.252 INCH ] Compatible Insulation Diameter Range : 3.8 - 6.4 MM  [.149 - .252 INCH ] Product Length : 31.45 MM  [1.238 INCH ] Stud Diameter : 4.7 MM  [.185 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Stud Size : M4.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Terminal & Contact Weight : 1.947 G  [.069 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.4 MM  [.252 INCH ] Compatible Insulation Diameter Range : 3.8 - 6.4 MM  [.149 - .252 INCH ] Product Length : 31.45 MM  [1.238 INCH ] Stud Diameter : 4.7 MM  [.185 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Stud Size : M4.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 165015 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
165015
Spade Terminals 165015
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Terminal & Contact Weight : 1.947 G  [.069 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.4 MM  [.252 INCH ] Compatible Insulation Diameter Range : 3.8 - 6.4 MM  [.149 - .252 INCH ] Product Length : 31.45 MM  [1.238 INCH ] Stud Diameter : 4.7 MM  [.185 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Stud Size : M4.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Yellow
  • Stripe Color : Yellow
  • Terminal & Contact Weight : 1.947 G  [.069 OZ ]

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 6.4 MM  [.252 INCH ]
  • Compatible Insulation Diameter Range : 3.8 - 6.4 MM  [.149 - .252 INCH ]
  • Product Length : 31.45 MM  [1.238 INCH ]
  • Stud Diameter : 4.7 MM  [.185 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.64
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No
  • Stud Size : M4.5
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A124399-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A124399-ND
Terminals - Spade Connectors A124399-ND
CONN SPADE TERM 10-12AWG #8 YEL

CONN SPADE TERM 10-12AWG #8 YEL

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
165015
Terminals 165015
Terminals PLASTI-GRIP SPADE 12-10 4.5MM

Terminals PLASTI-GRIP SPADE 12-10 4.5MM

Buy Now Datasheet
Fork / Spade Tongue Terminal, Plasti-Grip Series, 8, M4, 12 Awg, 10 Awg, 6.64 Mm Rohs Compliant Amp Te Connectivity - 93K2467 - Newark, An Avnet Company
Chicago, IL, United States
Fork / Spade Tongue Terminal, Plasti-Grip Series, 8, M4, 12 Awg, 10 Awg, 6.64 Mm Rohs Compliant Amp Te Connectivity
93K2467
Fork / Spade Tongue Terminal, Plasti-Grip Series, 8, M4, 12 Awg, 10 Awg, 6.64 Mm Rohs Compliant Amp Te Connectivity 93K2467
FORK / SPADE TONGUE TERMINAL, PLASTI-GRIP SERIES, 8, M4, 12 AWG, 10 AWG, 6.64 MM ROHS COMPLIANT: YES

FORK / SPADE TONGUE TERMINAL, PLASTI-GRIP SERIES, 8, M4, 12 AWG, 10 AWG, 6.64 MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 165015 A124399-ND 165015 93K2467
Product Name Spade Terminals Terminals - Spade Connectors Terminals Fork / Spade Tongue Terminal, Plasti-Grip Series, 8, M4, 12 Awg, 10 Awg, 6.64 Mm Rohs Compliant Amp Te Connectivity
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Quick Disconnects - 1-1969529-1 - TE Connectivity
Specs
Material Unplated
Features RoHS; Insulated
North American 14 to 18 AWG
View Details
Connector Contacts - 0603-15-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Quick Disconnects - 1-1627101-2 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 13 to 17 AWG
View Details