TE Connectivity Spade Terminals 165004

Description
Body Features Terminal & Contact Weight : .155 G  [.005 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.06 MM  [.16 INCH ] Compatible Insulation Diameter Range : 3.68 - 4.06 MM  [.145 - .16 INCH ] Product Length : 19.91 MM  [.784 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .25 - 1.6 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : #4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .155 G  [.005 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.06 MM  [.16 INCH ] Compatible Insulation Diameter Range : 3.68 - 4.06 MM  [.145 - .16 INCH ] Product Length : 19.91 MM  [.784 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .25 - 1.6 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : #4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 165004 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
165004
Spade Terminals 165004
Body Features Terminal & Contact Weight : .155 G  [.005 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.06 MM  [.16 INCH ] Compatible Insulation Diameter Range : 3.68 - 4.06 MM  [.145 - .16 INCH ] Product Length : 19.91 MM  [.784 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .25 - 1.6 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : #4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : .155 G  [.005 OZ ]

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 4.06 MM  [.16 INCH ]
  • Compatible Insulation Diameter Range : 3.68 - 4.06 MM  [.145 - .16 INCH ]
  • Product Length : 19.91 MM  [.784 INCH ]
  • Stud Diameter : 3.02 MM  [.119 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .25 - 1.6
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Stud Size : #4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A121038-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A121038-ND
Terminals - Spade Connectors A121038-ND
CONN SPADE TERM 16-22AWG #4 RED

CONN SPADE TERM 16-22AWG #4 RED

Buy Now Datasheet
Terminal, Spade Tongue, #4, 16Awg; Product Range Te Connectivity - 28T0250 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade Tongue, #4, 16Awg; Product Range Te Connectivity
28T0250
Terminal, Spade Tongue, #4, 16Awg; Product Range Te Connectivity 28T0250
TERMINAL, SPADE TONGUE, #4, 16AWG; Product Range:PLASTI-GRIP Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.6mm²; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, SPADE TONGUE, #4, 16AWG; Product Range:PLASTI-GRIP Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.6mm²; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
165004
Terminals 165004
Terminals SPADE 22-16AWG

Terminals SPADE 22-16AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 165004 A121038-ND 28T0250 165004
Product Name Spade Terminals Terminals - Spade Connectors Terminal, Spade Tongue, #4, 16Awg; Product Range Te Connectivity Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details
Connector Contacts - 0662-207-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Crimp Pin, Pidg Wire, Blue, 16-14Awg; Product Range Amp Te Connectivity - 93K1516 - Newark, An Avnet Company
Specs
Terminal Type Blade Crimp
Features RoHS; Insulated
View Details
Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details