TE Connectivity
Power Terminals
1648239-1
Description
Contact Features Contact Base Material : Tellurium Copper Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.02 MICM [40 MICIN ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Thickness : 5.08 - 7.62 MICM [200 - 300 MICIN ]
Dimensions Product Length : 25.4 MM [1 INCH ] Wire Size (MMSQ) : 13 Wire Size (AWG) : 6
Packaging Features Packaging Method : Box Packaging Quantity : 1
Product Type Features Power Terminal Type : Receptacle
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Tellurium Copper Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.02 MICM [40 MICIN ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Thickness : 5.08 - 7.62 MICM [200 - 300 MICIN ]
Dimensions Product Length : 25.4 MM [1 INCH ] Wire Size (MMSQ) : 13 Wire Size (AWG) : 6
Packaging Features Packaging Method : Box Packaging Quantity : 1
Product Type Features Power Terminal Type : Receptacle
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Tellurium Copper Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.02 MICM [40 MICIN ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Thickness : 5.08 - 7.62 MICM [200 - 300 MICIN ]
Dimensions Product Length : 25.4 MM [1 INCH ] Wire Size (MMSQ) : 13 Wire Size (AWG) : 6
Packaging Features Packaging Method : Box Packaging Quantity : 1
Product Type Features Power Terminal Type : Receptacle
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Contact Features
- Contact Base Material : Tellurium Copper
- Contact Mating Area Plating Material : Gold
- Contact Mating Area Plating Material Thickness : 1.02 MICM [40 MICIN ]
- Wire Contact Termination Area Plating Material : Silver
- Wire Contact Termination Area Plating Thickness : 5.08 - 7.62 MICM [200 - 300 MICIN ]
Dimensions
- Product Length : 25.4 MM [1 INCH ]
- Wire Size (MMSQ) : 13
- Wire Size (AWG) : 6
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 1
Product Type Features
- Power Terminal Type : Receptacle
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1648239-1 |
|
Product Name
|
Power Terminals |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
26 to 32 AWG
International
0.0300 to 0.1400 mm2
View Details
Features
RoHS
North American
24 to 28 AWG
International
0.0800 to 0.2400 mm2
View Details
Material
Tin
Features
RoHS; Insulated
North American
10 to 12 AWG
View Details
Material
Unplated
Features
RoHS
North American
15 to 17 AWG
View Details