TE Connectivity Connector Contacts 1648183-1

Description
Contact Features Contact Current Rating (Max) (AMP) : 200, 5, 35, 15 Contact Retention Within Housing : With Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 200, 5, 35, 15 Contact Retention Within Housing : With Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1648183-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1648183-1
Connector Contacts 1648183-1
Contact Features Contact Current Rating (Max) (AMP) : 200, 5, 35, 15 Contact Retention Within Housing : With Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 200, 5, 35, 15
  • Contact Retention Within Housing : With
  • Contact Type : Pin

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1648183-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 1-1747500-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details
Connector Contacts - 118438-1 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627025-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 19 AWG
View Details