TE Connectivity
Connector Contacts
164773-4
Description
Contact Features Contact Base Material : Copper Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Type : Socket Mating Tab Thickness : 2.67 MM [.105 INCH ] Mating Tab Width : 5.76 MM [.227 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 2.5 MICM [98.42 MICIN ]
Dimensions Compatible Insulation Diameter Range : 4.06 MM [.16 INCH ] Wire Size (MMSQ) : 1.25 - 3 Wire Size (AWG) : 16 - 12
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Strip
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Copper Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Type : Socket Mating Tab Thickness : 2.67 MM [.105 INCH ] Mating Tab Width : 5.76 MM [.227 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 2.5 MICM [98.42 MICIN ]
Dimensions Compatible Insulation Diameter Range : 4.06 MM [.16 INCH ] Wire Size (MMSQ) : 1.25 - 3 Wire Size (AWG) : 16 - 12
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Strip
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Copper Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Type : Socket Mating Tab Thickness : 2.67 MM [.105 INCH ] Mating Tab Width : 5.76 MM [.227 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 2.5 MICM [98.42 MICIN ]
Dimensions Compatible Insulation Diameter Range : 4.06 MM [.16 INCH ] Wire Size (MMSQ) : 1.25 - 3 Wire Size (AWG) : 16 - 12
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Strip
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Contact Features
- Contact Base Material : Copper
- Contact Mating Area Plating Material : Gold
- Contact Orientation : Straight
- Contact Type : Socket
- Mating Tab Thickness : 2.67 MM [.105 INCH ]
- Mating Tab Width : 5.76 MM [.227 INCH ]
- Wire Contact Termination Area Plating Material : Tin-Lead
- Wire Contact Termination Area Plating Material Finish : Matte
- Wire Contact Termination Area Plating Thickness : 2.5 MICM [98.42 MICIN ]
Dimensions
- Compatible Insulation Diameter Range : 4.06 MM [.16 INCH ]
- Wire Size (MMSQ) : 1.25 - 3
- Wire Size (AWG) : 16 - 12
Operation/Application
- Circuit Application : Power
Packaging Features
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
164773-4 |
|
Product Name
|
Connector Contacts |
|
North American
|
12 to 16 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.5000 mm2
View Details
Terminal Type
Standard
Material
Phosphor Bronze
Features
RoHS
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Terminal Type
Connector Pin; Wire Pin Terminal
Material
Tin
Features
RoHS; Insulated
View Details