TE Connectivity Product Range Elcon - Te Connectivity 1643903-1.

Description
Product Range:Crown Clip Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Surface Mount; No. of Rows:1 Row; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
Product Range:Crown Clip Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Surface Mount; No. of Rows:1 Row; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Elcon - Te Connectivity - 15AC5371 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Elcon - Te Connectivity
15AC5371
Product Range Elcon - Te Connectivity 15AC5371
Product Range:Crown Clip Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Surface Mount; No. of Rows:1 Row; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Product Range:Crown Clip Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Surface Mount; No. of Rows:1 Row; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC5371
Product Name Product Range Elcon - Te Connectivity
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FHCB-R1000-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details