TE Connectivity Busbar Connectors 1643279-3

Description
Body Features Bus Bar Contact Plating Material : Gold Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 50 Contact Mating Area Plating Material Thickness (MICIN) : 30 Dimensions Wire Size (AWG) : 6 Wire Size (CMA) : 26240 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Housing Color : Blue Housing Material : Thermoplastic Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Bus Bar
Request a Quote Datasheet
Description
Body Features Bus Bar Contact Plating Material : Gold Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 50 Contact Mating Area Plating Material Thickness (MICIN) : 30 Dimensions Wire Size (AWG) : 6 Wire Size (CMA) : 26240 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Housing Color : Blue Housing Material : Thermoplastic Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Bus Bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 1643279-3 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
1643279-3
Busbar Connectors 1643279-3
Body Features Bus Bar Contact Plating Material : Gold Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 50 Contact Mating Area Plating Material Thickness (MICIN) : 30 Dimensions Wire Size (AWG) : 6 Wire Size (CMA) : 26240 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Housing Color : Blue Housing Material : Thermoplastic Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Bus Bar

Body Features


  • Bus Bar Contact Plating Material : Gold

Configuration Features


  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 50
  • Contact Mating Area Plating Material Thickness (MICIN) : 30

Dimensions


  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 26240

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Housing Color : Blue
  • Housing Material : Thermoplastic

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Bus Bar
Buy Now Datasheet
Power Connectors - 1643279-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1643279-3
Power Connectors 1643279-3
TA HOOD,#8,BLUE

TA HOOD,#8,BLUE

Buy Now
259-83-00200=Ta Hood,#8,blue Elcon - Te Connectivity - 97X6609 - Newark, An Avnet Company
Chicago, IL, United States
259-83-00200=Ta Hood,#8,blue Elcon - Te Connectivity
97X6609
259-83-00200=Ta Hood,#8,blue Elcon - Te Connectivity 97X6609
259-83-00200=TA HOOD,#8,BLUE

259-83-00200=TA HOOD,#8,BLUE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1643279-3 1643279-3 97X6609
Product Name Busbar Connectors Power Connectors 259-83-00200=Ta Hood,#8,blue Elcon - Te Connectivity
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Connectors - 2-1747981-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
5 suppliers
Busbar Connectors - 2361371-1 - TE Connectivity
Specs
Connector Type Board to Board Connector; USB
Termination Surface Mount
Voltage Rating 48 volts
View Details