TE Connectivity HDMI Connectors 2013978-2

Description
Body Features Connector Profile : Mini Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : .4 MM  [.015 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .6 MM  [.022 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) : 250 DEGC  [482 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Mini Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : .4 MM  [.015 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .6 MM  [.022 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) : 250 DEGC  [482 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI Connectors - 2013978-2 - TE Connectivity
Berwyn, PA, United States
HDMI Connectors
2013978-2
HDMI Connectors 2013978-2
Body Features Connector Profile : Mini Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : .4 MM  [.015 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .6 MM  [.022 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) : 250 DEGC  [482 DEGF ]

Body Features


  • Connector Profile : Mini
  • Shell Plating Finish : Matte
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 19
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ]

Dimensions


  • PCB Thickness (Min) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : .4 MM  [.015 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Straight Leg

Operation/Application


  • Assembly Process Feature : Carrier Tape
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : .6 MM  [.022 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 5000
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
  • Soldering Temperature (Max) : 250 DEGC  [482 DEGF ]
Buy Now Datasheet
Singapore, Singapore
500mA Electronic Connector
377-2013978-2
500mA Electronic Connector 377-2013978-2
Right Angle HDMI Receptacle, 19 Pos, 500mA, Gold/Tin Plating, SMT Product overview: 2013978-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-2013978-2 can be used for catalog matching and distributor lookup.

Right Angle HDMI Receptacle, 19 Pos, 500mA, Gold/Tin Plating, SMT Product overview: 2013978-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-2013978-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connectors - 2013978-2 - 905833-2013978-2 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 2013978-2
905833-2013978-2
USB, DVI, HDMI Connectors - 2013978-2 905833-2013978-2
Manufacturer: TE Connectivity Win Source Part Number: 905833-2013978-2 Operating Temperature Range: -25°C ~ 70°C Features: HDMI - Mini - Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole Package: Reel - TR Mounting: Surface Mount, Right Angle; Through Hole Family Name: 2013978 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A108261DKR, 20139782, -2013978-2-SI, A108261CT, A108261TR

Manufacturer: TE Connectivity
Win Source Part Number: 905833-2013978-2
Operating Temperature Range: -25°C ~ 70°C
Features: HDMI - Mini - Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
Package: Reel - TR
Mounting: Surface Mount, Right Angle; Through Hole
Family Name: 2013978
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A108261DKR, 20139782, -2013978-2-SI, A108261CT, A108261TR

Buy Now Datasheet
Audio & Video Connectors - 2013978-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
2013978-2
Audio & Video Connectors 2013978-2
Mini HDMI, RA, SMT

Mini HDMI, RA, SMT

Buy Now
Audio & Video Connectors - 2013978-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
2013978-2
Audio & Video Connectors 2013978-2
HDMI

HDMI

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
USB, DVI, HDMI Connector Assemblies - A108261TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A108261TR-ND
USB, DVI, HDMI Connector Assemblies A108261TR-ND
HDMI - Mini Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

HDMI - Mini Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A108261DKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A108261DKR-ND
USB, DVI, HDMI Connector Assemblies A108261DKR-ND
HDMI - Mini Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

HDMI - Mini Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A108261CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A108261CT-ND
USB, DVI, HDMI Connector Assemblies A108261CT-ND
HDMI - Mini Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

HDMI - Mini Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Te Connectivity - 25T0631 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Te Connectivity
25T0631
Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Te Connectivity 25T0631
CONNECTOR, HDMI, RECEPTACLE, 19 POSITION; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, HDMI, RECEPTACLE, 19 POSITION; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Hdmi, Receptacle, 19 Position, Full Reel; No. Of Contacts Te Connectivity - 28X2689 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdmi, Receptacle, 19 Position, Full Reel; No. Of Contacts Te Connectivity
28X2689
Connector, Hdmi, Receptacle, 19 Position, Full Reel; No. Of Contacts Te Connectivity 28X2689
CONNECTOR, HDMI, RECEPTACLE, 19 POSITION, FULL REEL; No. of Contacts:19Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Voltage Rating:40VRoHS Compliant: Yes

CONNECTOR, HDMI, RECEPTACLE, 19 POSITION, FULL REEL; No. of Contacts:19Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Voltage Rating:40VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2013978-2 377-2013978-2 905833-2013978-2 2013978-2 2013978-2 A108261TR-ND 25T0631 28X2689
Product Name HDMI Connectors 500mA Electronic Connector USB, DVI, HDMI Connectors - 2013978-2 Audio & Video Connectors USB, DVI, HDMI Connector Assemblies Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Te Connectivity Connector, Hdmi, Receptacle, 19 Position, Full Reel; No. Of Contacts Te Connectivity
Connector Type Wire to Board Connector USB Audio / Video HDMI
Termination Surface Mount SMD/SMT
Mounting Board Mount Surface Mount, Right Angle; Through Hole Surface Mount, Right Angle; Through Hole PCB Mount PCB Mount
Current Rating 0.5 amps 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data