CONN PIN 16-18AWG TIN CRIMP
Win Source Part Number: 1363185-164164-1
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 36 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate III+
Package: Bulk
Product Status: Active
Base Product Number: 164164
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 16-18 AWG
Contact Finish: Tin
Contact Finish Thickness: 78.7µin (2.00µm)
Contact Material: Copper Alloy
TE Connectivity 164164-1 Crimp Terminal
TE Connectivity 164164-1 Crimp Terminal
TE Connectivity 164164-1 Crimp Terminal
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Electrical Contacts | Electrical Contacts | Electrical Contacts | Electrical Contacts |
| Product Number | A99521-ND | 164164-1 | 6693229P | 6693229 |
| Product Name | Contacts - Multi Purpose | Connectors, Interconnects - Contacts - Multi Purpose | Crimp Contacts | Crimp Contacts |
| Shape / Form | Pin | Pin | Pin |