TE Connectivity
Connector Contacts
164163-4
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Precious Metal Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 1.57 MM [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1.02 MICM [40 MICIN ]
Dimensions Compatible Insulation Diameter Range : 1.1 - 1.8 MM [.043 - .07 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Box Packaging Quantity : 200
Product Type Features Discrete Wire Type : Stranded
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Precious Metal Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 1.57 MM [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1.02 MICM [40 MICIN ]
Dimensions Compatible Insulation Diameter Range : 1.1 - 1.8 MM [.043 - .07 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Box Packaging Quantity : 200
Product Type Features Discrete Wire Type : Stranded
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Precious Metal Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 1.57 MM [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1.02 MICM [40 MICIN ]
Dimensions Compatible Insulation Diameter Range : 1.1 - 1.8 MM [.043 - .07 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Box Packaging Quantity : 200
Product Type Features Discrete Wire Type : Stranded
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 13
- Contact Mating Area Plating Material : Precious Metal
- Contact Mating Area Plating Material Finish : Bright
- Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
- Contact Orientation : Straight
- Contact Retention Within Housing : With
- Contact Size : Size 16
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- Mating Pin Diameter : 1.57 MM [.062 INCH ]
- Wire Contact Termination Area Plating Material : Tin
- Wire Contact Termination Area Plating Material Finish : Bright
- Wire Contact Termination Area Plating Thickness : 1.02 MICM [40 MICIN ]
Dimensions
- Compatible Insulation Diameter Range : 1.1 - 1.8 MM [.043 - .07 INCH ]
- Wire Size (MMSQ) : .2 - .5
- Wire Size (AWG) : 24 - 20
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 200
Product Type Features
- Discrete Wire Type : Stranded
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
164163-4 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Crimp on Receptacle
Features
RoHS
North American
14 AWG
View Details
Material
Unplated
Features
RoHS
North American
13 to 17 AWG
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1300 to 0.3300 mm2
View Details