TE Connectivity Contacts - Multi Purpose 164163-2

Description
CONN PIN 20-24AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 20-24AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A25133-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25133-ND
Contacts - Multi Purpose A25133-ND
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Buy Now Datasheet
Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity - 93B7078 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity
93B7078
Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity 93B7078
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:AMP CPC Connectors; Contact Size:16 RoHS Compliant: Yes

CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:AMP CPC Connectors; Contact Size:16 RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Contact, Pin, 24 Awg, 20 Awg, Crimp, Gold Plated Contacts Rohs Compliant Amp Te Connectivity - 39Y8049 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, Pin, 24 Awg, 20 Awg, Crimp, Gold Plated Contacts Rohs Compliant Amp Te Connectivity
39Y8049
Circular Connector Contact, Pin, 24 Awg, 20 Awg, Crimp, Gold Plated Contacts Rohs Compliant Amp Te Connectivity 39Y8049
Circular Connector Contact, Pin, 24 AWG, 20 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes

Circular Connector Contact, Pin, 24 AWG, 20 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number A25133-ND 93B7078 39Y8049
Product Name Contacts - Multi Purpose Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity Circular Connector Contact, Pin, 24 Awg, 20 Awg, Crimp, Gold Plated Contacts Rohs Compliant Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data